Linx Technologies WRT Series - 2.4GHz Compact Antenna (with SMA connector) ANT-2.4-WRT-SMA

Description
The WRT Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available in 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz, it’s attached to an 8.5-inch long (216mm) RG174 cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. The 868MHz, 916MHz and 2.4GHz models are also available with a 1.32mm cable and U.FL/MHF compatible connector. Tamper-resistant: difficult to break Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Datasheet
Description
The WRT Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available in 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz, it’s attached to an 8.5-inch long (216mm) RG174 cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. The 868MHz, 916MHz and 2.4GHz models are also available with a 1.32mm cable and U.FL/MHF compatible connector. Tamper-resistant: difficult to break Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRT Series - 2.4GHz Compact Antenna (with SMA connector) - ANT-2.4-WRT-SMA - Linx Technologies
Merlin, OR, USA
WRT Series - 2.4GHz Compact Antenna (with SMA connector)
ANT-2.4-WRT-SMA
WRT Series - 2.4GHz Compact Antenna (with SMA connector) ANT-2.4-WRT-SMA
The WRT Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available in 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz, it’s attached to an 8.5-inch long (216mm) RG174 cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. The 868MHz, 916MHz and 2.4GHz models are also available with a 1.32mm cable and U.FL/MHF compatible connector. Tamper-resistant: difficult to break Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available

The WRT Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available in 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz, it’s attached to an 8.5-inch long (216mm) RG174 cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. The 868MHz, 916MHz and 2.4GHz models are also available with a 1.32mm cable and U.FL/MHF compatible connector.

  • Tamper-resistant: difficult to break
  • Secure: permanently attaches to the product case with a nut or threaded fastener
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
Tamper-Resistant Dual-Band WiFI WRT Antenna Series - ANT-2.4-WRT-SMA - Linx Technologies
Merlin, OR, USA
Tamper-Resistant Dual-Band WiFI WRT Antenna Series
ANT-2.4-WRT-SMA
Tamper-Resistant Dual-Band WiFI WRT Antenna Series ANT-2.4-WRT-SMA
Expanding the popular and proprietary Linx WRT line, the dual-band WiFi WRT antenna supports legacy 2.4 GHz WiFi and newer 5.8 GHz band applications, in a single, compact antenna. The dual-band WiFi WRT antenna has a low profile and tamper resistant design that is perfect for challenging applications such wireless vending, security, traffic, and power equipment. Installing through a small hole in the enclosure the dual-band WiFi WRT antenna has an integrated closed-cell PSA seal, protecting critical equipment from harsh, external elements. The dipole version of the WRT is optimized for applications with non-conductive or RF transparent enclosures, with its integrated counterpoise eliminating the need for additional ground plane.Available as a standard version with 8.5 inch cable terminated with either an RP-SMA, SMA or U.Fl connector, the dual-band WiFi WRT antenna is easily customized with the cable length and connector of your choice. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available in 418MHz, 433MHz, 868MHz, 916MHz, 2.45GHz and dual-band 2.45GHz / 5.8GHz, it's attached to an 8.5-inch long (216mm) RG174 cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. The 868MHz, 916MHz and 2.4GHz models are also available with a 1.32mm cable and U.FL/MHF compatible connector.Key Benefits: Tamper-resistant: difficult to break Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available

Expanding the popular and proprietary Linx WRT line, the dual-band WiFi WRT antenna supports legacy 2.4 GHz WiFi and newer 5.8 GHz band applications, in a single, compact antenna. The dual-band WiFi WRT antenna has a low profile and tamper resistant design that is perfect for challenging applications such wireless vending, security, traffic, and power equipment. Installing through a small hole in the enclosure the dual-band WiFi WRT antenna has an integrated closed-cell PSA seal, protecting critical equipment from harsh, external elements. The dipole version of the WRT is optimized for applications with non-conductive or RF transparent enclosures, with its integrated counterpoise eliminating the need for additional ground plane.Available as a standard version with 8.5 inch cable terminated with either an RP-SMA, SMA or U.Fl connector, the dual-band WiFi WRT antenna is easily customized with the cable length and connector of your choice. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available in 418MHz, 433MHz, 868MHz, 916MHz, 2.45GHz and dual-band 2.45GHz / 5.8GHz, it's attached to an 8.5-inch long (216mm) RG174 cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. The 868MHz, 916MHz and 2.4GHz models are also available with a 1.32mm cable and U.FL/MHF compatible connector.Key Benefits: Tamper-resistant: difficult to break Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available

Supplier's Site Datasheet
RF Antennas - ANT-2.4-WRT-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-2.4-WRT-SMA
RF Antennas ANT-2.4-WRT-SMA
2.4GHz, 2.5GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 3.4dBi SMA Male Panel Mount

2.4GHz, 2.5GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 3.4dBi SMA Male Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.4GHz Compact Ant. SMA Connector

Antennas 2.4GHz Compact Ant. SMA Connector

Buy Now

Technical Specifications

  Linx Technologies Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-2.4-WRT-SMA ANT-2.4-WRT-SMA ANT-2.4-WRT-SMA ANT-2.4-WRT-SMA
Product Name WRT Series - 2.4GHz Compact Antenna (with SMA connector) Tamper-Resistant Dual-Band WiFI WRT Antenna Series RF Antennas Antennas
Primary Frequency Range 2400.0 to 2500.0 MHz 2450.0 MHz
VSWR 1.9 :1 1.9 :1
Form Factor / Mounting External External
Technology Type Dipole Dome
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2195835-4 - TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details