Linx Technologies OM Series Antenna with N Connector ANT-2.4-OM-CM-01-N

Description
OM Series High-Gain Antenna The 2.45GHz OM Series antenna provides reliable communication over long distances. Its omnidirectional pattern allows for more placement options than typical directional gain antennas. A weather-resistant package protects the antenna from damage in outdoor applications. The antenna features an N female connector and comes with complete mounting hardware for standard 1.58-inch to 1.97-inch (40 – 50mm) masts. Reliable: high gain improves receive sensitivity Durable: weather-resistant package protects the antenna in outdoor applications Secure: mounting hardware keeps the antenna in place
Datasheet
Description
OM Series High-Gain Antenna The 2.45GHz OM Series antenna provides reliable communication over long distances. Its omnidirectional pattern allows for more placement options than typical directional gain antennas. A weather-resistant package protects the antenna from damage in outdoor applications. The antenna features an N female connector and comes with complete mounting hardware for standard 1.58-inch to 1.97-inch (40 – 50mm) masts. Reliable: high gain improves receive sensitivity Durable: weather-resistant package protects the antenna in outdoor applications Secure: mounting hardware keeps the antenna in place
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OM Series Antenna with N Connector - ANT-2.4-OM-CM-01-N - Linx Technologies
Merlin, OR, USA
OM Series Antenna with N Connector
ANT-2.4-OM-CM-01-N
OM Series Antenna with N Connector ANT-2.4-OM-CM-01-N
OM Series High-Gain Antenna The 2.45GHz OM Series antenna provides reliable communication over long distances. Its omnidirectional pattern allows for more placement options than typical directional gain antennas. A weather-resistant package protects the antenna from damage in outdoor applications. The antenna features an N female connector and comes with complete mounting hardware for standard 1.58-inch to 1.97-inch (40 – 50mm) masts. Reliable: high gain improves receive sensitivity Durable: weather-resistant package protects the antenna in outdoor applications Secure: mounting hardware keeps the antenna in place

OM Series High-Gain Antenna

The 2.45GHz OM Series antenna provides reliable communication over long distances. Its omnidirectional pattern allows for more placement options than typical directional gain antennas. A weather-resistant package protects the antenna from damage in outdoor applications. The antenna features an N female connector and comes with complete mounting hardware for standard 1.58-inch to 1.97-inch (40 – 50mm) masts.

  • Reliable: high gain improves receive sensitivity
  • Durable: weather-resistant package protects the antenna in outdoor applications
  • Secure: mounting hardware keeps the antenna in place
Supplier's Site Datasheet
RF Antennas - ANT-2.4-OM-CM-01-N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.483GHz 7dBi N Type Female Connector Mount

2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.483GHz 7dBi N Type Female Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ANT-2.4-OM-CM-01-N ANT-2.4-OM-CM-01-N
Product Name OM Series Antenna with N Connector RF Antennas
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2450.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS L1 + L2 Passive Ceramic Patch Antenna (16x6x4mm) - ET-GPL12-166 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 to 1575.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers