Linx Technologies ID Series Outdoor Industrial Dipole Antenna ANT-2.4-ID

Description
Designed for outdoor, rough environments, the ID Series antenna is devised to survive in extreme temperature ranges, harsh UV conditions and has been tested and certified for Ingress Protection (IP) 67 exposure using UL (f1) compatible materials. This robust antenna is an integrated solution, combining both cable and antenna into a single unit, resulting in up to 20% better efficiency than a traditional solution using a separate cable and antenna. Available in 868 and 916MHz and 2.4GHz, the ID Series antenna is a cost-effective solution for challenging applications with increased reliability and fewer points of failure.
Datasheet
Description
Designed for outdoor, rough environments, the ID Series antenna is devised to survive in extreme temperature ranges, harsh UV conditions and has been tested and certified for Ingress Protection (IP) 67 exposure using UL (f1) compatible materials. This robust antenna is an integrated solution, combining both cable and antenna into a single unit, resulting in up to 20% better efficiency than a traditional solution using a separate cable and antenna. Available in 868 and 916MHz and 2.4GHz, the ID Series antenna is a cost-effective solution for challenging applications with increased reliability and fewer points of failure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ID Series Outdoor Industrial Dipole Antenna - ANT-2.4-ID - Linx Technologies
Merlin, OR, USA
ID Series Outdoor Industrial Dipole Antenna
ANT-2.4-ID
ID Series Outdoor Industrial Dipole Antenna ANT-2.4-ID
Designed for outdoor, rough environments, the ID Series antenna is devised to survive in extreme temperature ranges, harsh UV conditions and has been tested and certified for Ingress Protection (IP) 67 exposure using UL (f1) compatible materials. This robust antenna is an integrated solution, combining both cable and antenna into a single unit, resulting in up to 20% better efficiency than a traditional solution using a separate cable and antenna. Available in 868 and 916MHz and 2.4GHz, the ID Series antenna is a cost-effective solution for challenging applications with increased reliability and fewer points of failure.

Designed for outdoor, rough environments, the ID Series antenna is devised to survive in extreme temperature ranges, harsh UV conditions and has been tested and certified for Ingress Protection (IP) 67 exposure using UL (f1) compatible materials. This robust antenna is an integrated solution, combining both cable and antenna into a single unit, resulting in up to 20% better efficiency than a traditional solution using a separate cable and antenna. Available in 868 and 916MHz and 2.4GHz, the ID Series antenna is a cost-effective solution for challenging applications with increased reliability and fewer points of failure.

Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Antennas
Product Number ANT-2.4-ID
Product Name ID Series Outdoor Industrial Dipole Antenna
Applications Industrial Monitoring , Solar & Wind Farms, Marine Monitoring , Outdoor Wireless Sensor Networks, Outdoor Water, Power & Gas Meters,
Primary Frequency Range 2350.0 to 2600.0 MHz
Gain 3 dB
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2675039 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.8 dB
Connectors MHF4L
View Details