Linx Technologies 2.4GHz RCS Series Antenna ANT-2.4-CW-RCS

Description
RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHz RCS Series Antenna - ANT-2.4-CW-RCS - Linx Technologies
Merlin, OR, USA
2.4GHz RCS Series Antenna
ANT-2.4-CW-RCS
2.4GHz RCS Series Antenna ANT-2.4-CW-RCS
RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

RCS Series Reduced-Height Right-Angle Antennas

Connectorized Quarter-Wave Monopoles

The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector.

  • Compact: reduced-height package fits in small spaces
  • Durable: weatherized jacket protects the antenna from damage in outdoor applications
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip2.45GH Product overview: ANT-2.4-CW-RCS from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-CW-RCS can be used for catalog matching and distributor lookup.

Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip2.45GH Product overview: ANT-2.4-CW-RCS from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-CW-RCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip2.45GHz

Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip2.45GHz

Buy Now Datasheet
RF Antennas - ANT-2.4-CW-RCS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-2.4-CW-RCS
RF Antennas ANT-2.4-CW-RCS
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Right Angle RF Antenna 2.35GHz ~ 2.5GHz -0.2dBi RP-SMA Male Connector Mount

2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Right Angle RF Antenna 2.35GHz ~ 2.5GHz -0.2dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-2.4-CW-RCS 875-ANT-2.4-CW-RCS ANT-2.4-CW-RCS ANT-2.4-CW-RCS
Product Name 2.4GHz RCS Series Antenna Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 2350.0 to 2500.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
915MHz 6DBI PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-9156FPC-5L10CP44-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 6 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details