Linx Technologies 2.4GHz HWR Series Antenna (with SMA connector) ANT-2.4-CW-HWR-SMA

Description
HWR Series Antennas Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The standard antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom cables and connectors are available
Request a Quote Datasheet
Description
HWR Series Antennas Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The standard antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom cables and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHz HWR Series Antenna (with SMA connector) - ANT-2.4-CW-HWR-SMA - Linx Technologies
Merlin, OR, USA
2.4GHz HWR Series Antenna (with SMA connector)
ANT-2.4-CW-HWR-SMA
2.4GHz HWR Series Antenna (with SMA connector) ANT-2.4-CW-HWR-SMA
HWR Series Antennas Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The standard antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom cables and connectors are available

HWR Series Antennas

Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases

The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The standard antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector.

  • Consistent: package looks the same at different frequencies
  • Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom cables and connectors are available
Supplier's Site Datasheet
2.45GHz Rf Antenna - 875-ANT-2.4-CW-HWR-SMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.45GHz Rf Antenna
875-ANT-2.4-CW-HWR-SMA
2.45GHz Rf Antenna 875-ANT-2.4-CW-HWR-SMA
Antennas SMA Tilt Swivel 1/2 WaveWhip 2.45GHz Product overview: ANT-2.4-CW-HWR-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.45GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-CW-HWR-S MA can be used for catalog matching and distributor lookup.

Antennas SMA Tilt Swivel 1/2 WaveWhip 2.45GHz Product overview: ANT-2.4-CW-HWR-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.45GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-CW-HWR-SMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-2.4-CW-HWR-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.3GHz ~ 2.6GHz 3.2dBi SMA Male Connector Mount

2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.3GHz ~ 2.6GHz 3.2dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas SMA Tilt Swivel 1/2 WaveWhip 2.45GHz

Antennas SMA Tilt Swivel 1/2 WaveWhip 2.45GHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-2.4-CW-HWR-SMA 875-ANT-2.4-CW-HWR-SMA ANT-2.4-CW-HWR-SMA ANT-2.4-CW-HWR-SMA
Product Name 2.4GHz HWR Series Antenna (with SMA connector) 2.45GHz Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 305.0 to 325.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Wi-Fi 5dBi Magnetic Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector 80MM - ET-WI5M-1L3-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers