Mactac STARLINER Label Uncoated White Permanent 17" x 22" SR6822

Description
Lightweight uncoated paper with permanent non ooze adhesive for both offset, direct image and laser printing.
Datasheet
Description
Lightweight uncoated paper with permanent non ooze adhesive for both offset, direct image and laser printing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Label Uncoated White Permanent 17
Stow, OH, United States
STARLINER Label Uncoated White Permanent 17" x 22"
SR6822
STARLINER Label Uncoated White Permanent 17" x 22" SR6822
Lightweight uncoated paper with permanent non ooze adhesive for both offset, direct image and laser printing.

Lightweight uncoated paper with permanent non ooze adhesive for both offset, direct image and laser printing.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SR6822
Product Name STARLINER Label Uncoated White Permanent 17" x 22"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
STARLINER Preview Semi Gloss White Permanent 17
Specs
Liner Type Paper / Kraft Paper
Width 432 mm (17 inches)
View Details
NORFILM Medical Thermoformable Release Liners -  - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film
Thickness 2.34 to 35.56 mm (0.0920 to 1.4 inches)
View Details