Mactac STARLINER Label Uncoated White Permanent 8.4375" x 11.5" SR6012

Description
Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.
Datasheet
Description
Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Label Uncoated White Permanent 8.4375
Stow, OH, United States
STARLINER Label Uncoated White Permanent 8.4375" x 11.5"
SR6012
STARLINER Label Uncoated White Permanent 8.4375" x 11.5" SR6012
Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.

Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SR6012
Product Name STARLINER Label Uncoated White Permanent 8.4375" x 11.5"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Release Line, 7.0 mil PC - RL96C1-6300-001 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Silicone; Polycoated
Thickness 0.1778 mm (0.0070 inches)
View Details
STARLINER High Gloss Clear Permanent 27
Specs
Liner Type Film; Polycoated
Width 686 mm (27 inches)
Thickness 0.0254 mm (1.00E-3 inches)
View Details