Mactac STARLINER Fluorescent Matte Yellow Permanent 17" x 22" SL2215

Description
STARLINER fluorescent Limelite chartreuse with permanent adhesive for offset printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet
Description
STARLINER fluorescent Limelite chartreuse with permanent adhesive for offset printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Fluorescent Matte Yellow Permanent 17
Stow, OH, United States
STARLINER Fluorescent Matte Yellow Permanent 17" x 22"
SL2215
STARLINER Fluorescent Matte Yellow Permanent 17" x 22" SL2215
STARLINER fluorescent Limelite chartreuse with permanent adhesive for offset printing. The blank liner is scored for easy application. Standard offset inks recommended.

STARLINER fluorescent Limelite chartreuse with permanent adhesive for offset printing. The blank liner is scored for easy application. Standard offset inks recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL2215
Product Name STARLINER Fluorescent Matte Yellow Permanent 17" x 22"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Release Line, 7.0 mil PC - RL96C1-6300-001 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Silicone; Polycoated
Thickness 0.1778 mm (0.0070 inches)
View Details
NORFILM UV Cure Release Liners - 7000 Series - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film; Silicone
Features Low Transfer / Extractable
Thickness 2.34 to 58.42 mm (0.0920 to 2.3 inches)
View Details