Linseis Inc. In-Situ Evolved Gas Analyzer

Description
Possible Techniques: FTIR: Fourier Transform Infrared Spectroscopy: Measurement of basic and trace gas components until ppm range (for example H2O, CO2, CO, H2S...). Polar Molecules are necessary. Raman-Spectroscopy: Measurement of basic gas components. Also not polar molecules like H2 or N2 are measurable. ELIF: Excimer Laser induced Fragmentation Fluorescence: UV-Laser-based Method of Measuring of gaseous alkaline compounds (for example NaCI, NaOH, KCI, KOH). Also at 193 nm an entry through UV_Saphire is possible. Advantages of the optical In-Situ window: No Cooling / Modification of the measuring gas (for example no out-condensation, no transition reaction, no equilibrium shift) Many materials with high condensation temperature for example alkali metals (Na, K and their combinations) are now able to be measured, heated capillary only suitable for some 200 - 250°C, the optical port allows measurement until 1600°C No intervention into the measuring system (for example when pulling gas by vacuum) No contamination of the measuring gas in the capillary to M/S or FTIR Real-time online-Measurement (no dead time until measuring volume enters the measuring instrument
Description
Possible Techniques: FTIR: Fourier Transform Infrared Spectroscopy: Measurement of basic and trace gas components until ppm range (for example H2O, CO2, CO, H2S...). Polar Molecules are necessary. Raman-Spectroscopy: Measurement of basic gas components. Also not polar molecules like H2 or N2 are measurable. ELIF: Excimer Laser induced Fragmentation Fluorescence: UV-Laser-based Method of Measuring of gaseous alkaline compounds (for example NaCI, NaOH, KCI, KOH). Also at 193 nm an entry through UV_Saphire is possible. Advantages of the optical In-Situ window: No Cooling / Modification of the measuring gas (for example no out-condensation, no transition reaction, no equilibrium shift) Many materials with high condensation temperature for example alkali metals (Na, K and their combinations) are now able to be measured, heated capillary only suitable for some 200 - 250°C, the optical port allows measurement until 1600°C No intervention into the measuring system (for example when pulling gas by vacuum) No contamination of the measuring gas in the capillary to M/S or FTIR Real-time online-Measurement (no dead time until measuring volume enters the measuring instrument

Suppliers

Company
Product
Description
Supplier Links
In-Situ Evolved Gas Analyzer -  - Linseis Inc.
Robbinsville, NJ, USA
In-Situ Evolved Gas Analyzer
In-Situ Evolved Gas Analyzer
Possible Techniques: FTIR: Fourier Transform Infrared Spectroscopy: Measurement of basic and trace gas components until ppm range (for example H2O, CO2, CO, H2S...). Polar Molecules are necessary. Raman-Spectroscopy: Measurement of basic gas components. Also not polar molecules like H2 or N2 are measurable. ELIF: Excimer Laser induced Fragmentation Fluorescence: UV-Laser-based Method of Measuring of gaseous alkaline compounds (for example NaCI, NaOH, KCI, KOH). Also at 193 nm an entry through UV_Saphire is possible. Advantages of the optical In-Situ window: No Cooling / Modification of the measuring gas (for example no out-condensation, no transition reaction, no equilibrium shift) Many materials with high condensation temperature for example alkali metals (Na, K and their combinations) are now able to be measured, heated capillary only suitable for some 200 - 250°C, the optical port allows measurement until 1600°C No intervention into the measuring system (for example when pulling gas by vacuum) No contamination of the measuring gas in the capillary to M/S or FTIR Real-time online-Measurement (no dead time until measuring volume enters the measuring instrument

Possible Techniques:

  • FTIR: Fourier Transform Infrared Spectroscopy: Measurement of basic and trace gas components until ppm range (for example H2O, CO2, CO, H2S...). Polar Molecules are necessary.
  • Raman-Spectroscopy: Measurement of basic gas components. Also not polar molecules like H2 or N2 are measurable.
  • ELIF: Excimer Laser induced Fragmentation Fluorescence: UV-Laser-based Method of Measuring of gaseous alkaline compounds (for example NaCI, NaOH, KCI, KOH). Also at 193 nm an entry through UV_Saphire is possible.

Advantages of the optical In-Situ window:

  • No Cooling / Modification of the measuring gas (for example no out-condensation, no transition reaction, no equilibrium shift)
  • Many materials with high condensation temperature for example alkali metals (Na, K and their combinations) are now able to be measured, heated capillary only suitable for some 200 - 250°C, the optical port allows measurement until 1600°C
  • No intervention into the measuring system (for example when pulling gas by vacuum)
  • No contamination of the measuring gas in the capillary to M/S or FTIR
  • Real-time online-Measurement (no dead time until measuring volume enters the measuring instrument
Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Infrared Spectrometers
Product Name In-Situ Evolved Gas Analyzer
Measurement Type Fourier Transform Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Infrared Oil Analyzer - Fluidscan® 1000 Series - AMETEK Spectro Scientific
Specs
Optical System Grating Optics
Detector Type Other; (Linear Detector Array)
Sample Type Liquids
View Details
2060 the NIR-Ex - A472060030C - Metrohm USA, Inc.
Specs
Operating Temperature 32 to 104 F (0.0 to 40 C)
Operating Humidity 80 %
View Details
Spectrometer Engine, 340, 405, 450, 505, 546, 578, 620, 670, 700 nm - LE-102 - Newport MKS
Specs
Spectral Range: 340 to 700 nm (3400 to 7000 Å)
View Details
Laboratory Spectrometer - MB-Rx - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Optical System Michelson Interferometer
Detector Type Other; (Stirling Cooled)
Sample Type Liquids
View Details