Linrose Electronics, Inc. Pilot Light 1090A3-28V

Description
LAMP, INDICATOR, INCANDESCENT, 16MM, AMBER; LAMP BASE TYPE:WIRE LEADED; MOUNTING HOLE DIA:12.7MM; CURRENT RATING:-; SUPPLY VOLTAGE:28V; LENS SHAPE:-;. FREE 2 YEAR RADWELL WARRANTY
Description
LAMP, INDICATOR, INCANDESCENT, 16MM, AMBER; LAMP BASE TYPE:WIRE LEADED; MOUNTING HOLE DIA:12.7MM; CURRENT RATING:-; SUPPLY VOLTAGE:28V; LENS SHAPE:-;. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pilot Light - 24611497 - Radwell International
Willingboro, NJ, United States
Pilot Light
24611497
Pilot Light 24611497
LAMP, INDICATOR, INCANDESCENT, 16MM, AMBER; LAMP BASE TYPE:WIRE LEADED; MOUNTING HOLE DIA:12.7MM; CURRENT RATING:-; SUPPLY VOLTAGE:28V; LENS SHAPE:-;. FREE 2 YEAR RADWELL WARRANTY

LAMP, INDICATOR, INCANDESCENT, 16MM, AMBER; LAMP BASE TYPE:WIRE LEADED; MOUNTING HOLE DIA:12.7MM; CURRENT RATING:-; SUPPLY VOLTAGE:28V; LENS SHAPE:-;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 24611497
Product Name Pilot Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713834 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Orange; Orange
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Pilot Light - 4732218 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details