SRB have two rows of spherical rollers, the outer ring has a common concave spherical raceway, the inner ring has two concave raceways that are inclined at an angle to the bearing axis, the curvature center of the outer ring raceway is the same as the bearing center. Spherical roller bearings are self-aligning and are not affected by misalignment of the shaft and bearing box or deflection of the shaft, and can compensate for the resulting concentricity errors. In addition to bearing radial load, this type of bearing can also bear two-way axial load and its combined load. It has a large bearing capacity and good vibration and impact resistance. Spherical roller bearings are mainly used in various mechanical equipment in steel, mining, papermaking, shipbuilding, textile machinery, coal mills, electric power and other industries. They are the most widely used type of bearings in the machinery industry.
| Splendor Industrial Bearing Co., Ltd. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 24164CA/W33 |
| Product Name | Spherical Roller Bearings CA type |
| Type | Spherical |
| Design Units | Metric |
| Bore | 21.2599 inch (540.000 mm) |
| Static Axial | 1517400 lbs (688163 kg) |