Splendor Industrial Bearing Co., Ltd. Spherical Roller Bearings CA type 23072CAK

Description
SRB have two rows of spherical rollers, the outer ring has a common concave spherical raceway, the inner ring has two concave raceways that are inclined at an angle to the bearing axis, the curvature center of the outer ring raceway is the same as the bearing center. Spherical roller bearings are self-aligning and are not affected by misalignment of the shaft and bearing box or deflection of the shaft, and can compensate for the resulting concentricity errors. In addition to bearing radial load, this type of bearing can also bear two-way axial load and its combined load. It has a large bearing capacity and good vibration and impact resistance. Spherical roller bearings are mainly used in various mechanical equipment in steel, mining, papermaking, shipbuilding, textile machinery, coal mills, electric power and other industries. They are the most widely used type of bearings in the machinery industry.
Description
SRB have two rows of spherical rollers, the outer ring has a common concave spherical raceway, the inner ring has two concave raceways that are inclined at an angle to the bearing axis, the curvature center of the outer ring raceway is the same as the bearing center. Spherical roller bearings are self-aligning and are not affected by misalignment of the shaft and bearing box or deflection of the shaft, and can compensate for the resulting concentricity errors. In addition to bearing radial load, this type of bearing can also bear two-way axial load and its combined load. It has a large bearing capacity and good vibration and impact resistance. Spherical roller bearings are mainly used in various mechanical equipment in steel, mining, papermaking, shipbuilding, textile machinery, coal mills, electric power and other industries. They are the most widely used type of bearings in the machinery industry.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings CA type - 23072CAK - Splendor Industrial Bearing Co., Ltd.
Linqing City, China
Spherical Roller Bearings CA type
23072CAK
Spherical Roller Bearings CA type 23072CAK
SRB have two rows of spherical rollers, the outer ring has a common concave spherical raceway, the inner ring has two concave raceways that are inclined at an angle to the bearing axis, the curvature center of the outer ring raceway is the same as the bearing center. Spherical roller bearings are self-aligning and are not affected by misalignment of the shaft and bearing box or deflection of the shaft, and can compensate for the resulting concentricity errors. In addition to bearing radial load, this type of bearing can also bear two-way axial load and its combined load. It has a large bearing capacity and good vibration and impact resistance. Spherical roller bearings are mainly used in various mechanical equipment in steel, mining, papermaking, shipbuilding, textile machinery, coal mills, electric power and other industries. They are the most widely used type of bearings in the machinery industry.

SRB have two rows of spherical rollers, the outer ring has a common concave spherical raceway, the inner ring has two concave raceways that are inclined at an angle to the bearing axis, the curvature center of the outer ring raceway is the same as the bearing center. Spherical roller bearings are self-aligning and are not affected by misalignment of the shaft and bearing box or deflection of the shaft, and can compensate for the resulting concentricity errors. In addition to bearing radial load, this type of bearing can also bear two-way axial load and its combined load. It has a large bearing capacity and good vibration and impact resistance. Spherical roller bearings are mainly used in various mechanical equipment in steel, mining, papermaking, shipbuilding, textile machinery, coal mills, electric power and other industries. They are the most widely used type of bearings in the machinery industry.

Supplier's Site

Technical Specifications

  Splendor Industrial Bearing Co., Ltd.
Product Category Roller Bearings
Product Number 23072CAK
Product Name Spherical Roller Bearings CA type
Type Spherical
Design Units Metric
Bore 21.2599 inch (540.000 mm)
Static Axial 1079040 lbs (489361 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845744 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
Aerospace Bearings, YAD(Smith) - YAD-06 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details