Splendor Industrial Bearing Co., Ltd. Spherical Roller Bearings CA type 23052CAF3

Description
SRB have two rows of spherical rollers, the outer ring has a common concave spherical raceway, the inner ring has two concave raceways that are inclined at an angle to the bearing axis, the curvature center of the outer ring raceway is the same as the bearing center. Spherical roller bearings are self-aligning and are not affected by misalignment of the shaft and bearing box or deflection of the shaft, and can compensate for the resulting concentricity errors. In addition to bearing radial load, this type of bearing can also bear two-way axial load and its combined load. It has a large bearing capacity and good vibration and impact resistance. Spherical roller bearings are mainly used in various mechanical equipment in steel, mining, papermaking, shipbuilding, textile machinery, coal mills, electric power and other industries. They are the most widely used type of bearings in the machinery industry.
Description
SRB have two rows of spherical rollers, the outer ring has a common concave spherical raceway, the inner ring has two concave raceways that are inclined at an angle to the bearing axis, the curvature center of the outer ring raceway is the same as the bearing center. Spherical roller bearings are self-aligning and are not affected by misalignment of the shaft and bearing box or deflection of the shaft, and can compensate for the resulting concentricity errors. In addition to bearing radial load, this type of bearing can also bear two-way axial load and its combined load. It has a large bearing capacity and good vibration and impact resistance. Spherical roller bearings are mainly used in various mechanical equipment in steel, mining, papermaking, shipbuilding, textile machinery, coal mills, electric power and other industries. They are the most widely used type of bearings in the machinery industry.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings CA type - 23052CAF3 - Splendor Industrial Bearing Co., Ltd.
Linqing City, China
Spherical Roller Bearings CA type
23052CAF3
Spherical Roller Bearings CA type 23052CAF3
SRB have two rows of spherical rollers, the outer ring has a common concave spherical raceway, the inner ring has two concave raceways that are inclined at an angle to the bearing axis, the curvature center of the outer ring raceway is the same as the bearing center. Spherical roller bearings are self-aligning and are not affected by misalignment of the shaft and bearing box or deflection of the shaft, and can compensate for the resulting concentricity errors. In addition to bearing radial load, this type of bearing can also bear two-way axial load and its combined load. It has a large bearing capacity and good vibration and impact resistance. Spherical roller bearings are mainly used in various mechanical equipment in steel, mining, papermaking, shipbuilding, textile machinery, coal mills, electric power and other industries. They are the most widely used type of bearings in the machinery industry.

SRB have two rows of spherical rollers, the outer ring has a common concave spherical raceway, the inner ring has two concave raceways that are inclined at an angle to the bearing axis, the curvature center of the outer ring raceway is the same as the bearing center. Spherical roller bearings are self-aligning and are not affected by misalignment of the shaft and bearing box or deflection of the shaft, and can compensate for the resulting concentricity errors. In addition to bearing radial load, this type of bearing can also bear two-way axial load and its combined load. It has a large bearing capacity and good vibration and impact resistance. Spherical roller bearings are mainly used in various mechanical equipment in steel, mining, papermaking, shipbuilding, textile machinery, coal mills, electric power and other industries. They are the most widely used type of bearings in the machinery industry.

Supplier's Site

Technical Specifications

  Splendor Industrial Bearing Co., Ltd.
Product Category Roller Bearings
Product Number 23052CAF3
Product Name Spherical Roller Bearings CA type
Type Spherical
Design Units Metric
Bore 15.7480 inch (400.000 mm)
Static Axial 573240 lbs (259973 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
.5000 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11200 lbs (5079 kg)
View Details
Sprag Clutch Bearings - 1845747 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details