CAP 5.5V -20% +80% 5.0F T/H
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCE5R5H505 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Multilayer |
| Capacitance Type | Fixed |