LinersAndCovers.com 24 x 22 x 72 Salvage Drum Bags - Low Density - 6.0 Mil LS85G6

Description
Salvage Drum Bags - flexible Size: 24 x 22 x 72 Mil Thickness: .006 Gal Capacity: 85 Case Pack: 50
Description
Salvage Drum Bags - flexible Size: 24 x 22 x 72 Mil Thickness: .006 Gal Capacity: 85 Case Pack: 50

Suppliers

Company
Product
Description
Supplier Links
24 x 22 x 72 Salvage Drum Bags - Low Density - 6.0 Mil - LS85G6 - LinersAndCovers.com
Garden City, NY, USA
24 x 22 x 72 Salvage Drum Bags - Low Density - 6.0 Mil
LS85G6
24 x 22 x 72 Salvage Drum Bags - Low Density - 6.0 Mil LS85G6
Salvage Drum Bags - flexible Size: 24 x 22 x 72 Mil Thickness: .006 Gal Capacity: 85 Case Pack: 50

Salvage Drum Bags - flexible
Size: 24 x 22 x 72
Mil Thickness: .006
Gal Capacity: 85
Case Pack: 50

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LS85G6
Product Name 24 x 22 x 72 Salvage Drum Bags - Low Density - 6.0 Mil
Container Type Bag
Material Plastic
Volume Capacity 85 gallons (322 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details