LinersAndCovers.com 22 ½ x 34 Low Density Rigid Drum Bag-Antistat 15 Mil LRLD5515AAS

Description
Low Density Rigid Pail Insert - Antistat Size: 22 ½ x 34 Mil Thickness: 15 Gal Capacity: 55 Style: Accordian Case Pack: 20
Description
Low Density Rigid Pail Insert - Antistat Size: 22 ½ x 34 Mil Thickness: 15 Gal Capacity: 55 Style: Accordian Case Pack: 20

Suppliers

Company
Product
Description
Supplier Links
22 ½ x 34 Low Density Rigid Drum Bag-Antistat 15 Mil - LRLD5515AAS - LinersAndCovers.com
Garden City, NY, USA
22 ½ x 34 Low Density Rigid Drum Bag-Antistat 15 Mil
LRLD5515AAS
22 ½ x 34 Low Density Rigid Drum Bag-Antistat 15 Mil LRLD5515AAS
Low Density Rigid Pail Insert - Antistat Size: 22 ½ x 34 Mil Thickness: 15 Gal Capacity: 55 Style: Accordian Case Pack: 20

Low Density Rigid Pail Insert - Antistat
Size: 22 ½ x 34
Mil Thickness: 15
Gal Capacity: 55
Style: Accordian
Case Pack: 20

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LRLD5515AAS
Product Name 22 ½ x 34 Low Density Rigid Drum Bag-Antistat 15 Mil
Container Type Bag
Material Plastic
Features StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details