LinersAndCovers.com 38 x 56 Polypropylene Round Bottom Drum Bags (Flex.) 4.0 Mil LPP55T4

Description
Polypropylene Round Bottom Drum Bag (Flexible) Size: 38 x 56 Mil Thickness: .004 Gal Capacity: 55 Case Pack: 100
Description
Polypropylene Round Bottom Drum Bag (Flexible) Size: 38 x 56 Mil Thickness: .004 Gal Capacity: 55 Case Pack: 100

Suppliers

Company
Product
Description
Supplier Links
38 x 56 Polypropylene Round Bottom Drum Bags (Flex.) 4.0 Mil - LPP55T4 - LinersAndCovers.com
Garden City, NY, USA
38 x 56 Polypropylene Round Bottom Drum Bags (Flex.) 4.0 Mil
LPP55T4
38 x 56 Polypropylene Round Bottom Drum Bags (Flex.) 4.0 Mil LPP55T4
Polypropylene Round Bottom Drum Bag (Flexible) Size: 38 x 56 Mil Thickness: .004 Gal Capacity: 55 Case Pack: 100

Polypropylene Round Bottom Drum Bag (Flexible)
Size: 38 x 56
Mil Thickness: .004
Gal Capacity: 55
Case Pack: 100

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LPP55T4
Product Name 38 x 56 Polypropylene Round Bottom Drum Bags (Flex.) 4.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details