LinersAndCovers.com 12 x 12 Poly Bags And Liners - Low Density - 2.0 Mil LCF21212

Description
Poly Liners And Bags - Low Density - 2.0 Mil Size: 12 x 12 Case Pack: 1000
Description
Poly Liners And Bags - Low Density - 2.0 Mil Size: 12 x 12 Case Pack: 1000

Suppliers

Company
Product
Description
Supplier Links
12 x 12 Poly Bags And Liners - Low Density - 2.0 Mil - LCF21212 - LinersAndCovers.com
Garden City, NY, USA
12 x 12 Poly Bags And Liners - Low Density - 2.0 Mil
LCF21212
12 x 12 Poly Bags And Liners - Low Density - 2.0 Mil LCF21212
Poly Liners And Bags - Low Density - 2.0 Mil Size: 12 x 12 Case Pack: 1000

Poly Liners And Bags - Low Density - 2.0 Mil
Size: 12 x 12
Case Pack: 1000

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LCF21212
Product Name 12 x 12 Poly Bags And Liners - Low Density - 2.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details