LinersAndCovers.com 37 x 40 Round Bottom Drum Bag (Flexible)-Antistat 8.0 Mil L37408AS

Description
Round Bottom Drum Bag (Flexible)- Antistat Size: 37 x 40 Mil Thickness: .008 Gal Capacity: 55 Case Pack: 50
Description
Round Bottom Drum Bag (Flexible)- Antistat Size: 37 x 40 Mil Thickness: .008 Gal Capacity: 55 Case Pack: 50

Suppliers

Company
Product
Description
Supplier Links
37 x 40 Round Bottom Drum Bag (Flexible)-Antistat 8.0 Mil - L37408AS - LinersAndCovers.com
Garden City, NY, USA
37 x 40 Round Bottom Drum Bag (Flexible)-Antistat 8.0 Mil
L37408AS
37 x 40 Round Bottom Drum Bag (Flexible)-Antistat 8.0 Mil L37408AS
Round Bottom Drum Bag (Flexible)- Antistat Size: 37 x 40 Mil Thickness: .008 Gal Capacity: 55 Case Pack: 50

Round Bottom Drum Bag (Flexible)- Antistat
Size: 37 x 40
Mil Thickness: .008
Gal Capacity: 55
Case Pack: 50

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L37408AS
Product Name 37 x 40 Round Bottom Drum Bag (Flexible)-Antistat 8.0 Mil
Container Type Bag
Material Plastic
Features StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details