LinersAndCovers.com 37 x 40 Round Bottom Drum Bag (Flexible) 8.0 Mil L37408

Description
Round Bottom Drum Bag (Flexible) Size: 37 x 40 Mil Thickness: .008 Gal Capacity: 55 Case Pack: 50
Description
Round Bottom Drum Bag (Flexible) Size: 37 x 40 Mil Thickness: .008 Gal Capacity: 55 Case Pack: 50

Suppliers

Company
Product
Description
Supplier Links
37 x 40 Round Bottom Drum Bag (Flexible) 8.0 Mil - L37408 - LinersAndCovers.com
Garden City, NY, USA
37 x 40 Round Bottom Drum Bag (Flexible) 8.0 Mil
L37408
37 x 40 Round Bottom Drum Bag (Flexible) 8.0 Mil L37408
Round Bottom Drum Bag (Flexible) Size: 37 x 40 Mil Thickness: .008 Gal Capacity: 55 Case Pack: 50

Round Bottom Drum Bag (Flexible)
Size: 37 x 40
Mil Thickness: .008
Gal Capacity: 55
Case Pack: 50

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L37408
Product Name 37 x 40 Round Bottom Drum Bag (Flexible) 8.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details