LinersAndCovers.com 30 x 36 Round Bottom Drum Bag (Flexible)-Antistat 4.0 Mil L30364AS

Description
Round Bottom Drum Bag (Flexible)- Antistat Size: 30 x 36 Mil Thickness: .004 Gal Capacity: 30 Case Pack: 150
Description
Round Bottom Drum Bag (Flexible)- Antistat Size: 30 x 36 Mil Thickness: .004 Gal Capacity: 30 Case Pack: 150

Suppliers

Company
Product
Description
Supplier Links
30 x 36 Round Bottom Drum Bag (Flexible)-Antistat 4.0 Mil - L30364AS - LinersAndCovers.com
Garden City, NY, USA
30 x 36 Round Bottom Drum Bag (Flexible)-Antistat 4.0 Mil
L30364AS
30 x 36 Round Bottom Drum Bag (Flexible)-Antistat 4.0 Mil L30364AS
Round Bottom Drum Bag (Flexible)- Antistat Size: 30 x 36 Mil Thickness: .004 Gal Capacity: 30 Case Pack: 150

Round Bottom Drum Bag (Flexible)- Antistat
Size: 30 x 36
Mil Thickness: .004
Gal Capacity: 30
Case Pack: 150

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L30364AS
Product Name 30 x 36 Round Bottom Drum Bag (Flexible)-Antistat 4.0 Mil
Container Type Bag
Material Plastic
Features StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details