LinersAndCovers.com 18 x 24 Round Bottom Pail Bag (Flexible) 6.0 Mil L18246

Description
Round Bottom Pail Bag (Flexible) Size: 18 x 24 Mil Thickness: .006 Gal Capacity: 5 Case Pack: 250
Description
Round Bottom Pail Bag (Flexible) Size: 18 x 24 Mil Thickness: .006 Gal Capacity: 5 Case Pack: 250

Suppliers

Company
Product
Description
Supplier Links
18 x 24 Round Bottom Pail Bag (Flexible) 6.0 Mil - L18246 - LinersAndCovers.com
Garden City, NY, USA
18 x 24 Round Bottom Pail Bag (Flexible) 6.0 Mil
L18246
18 x 24 Round Bottom Pail Bag (Flexible) 6.0 Mil L18246
Round Bottom Pail Bag (Flexible) Size: 18 x 24 Mil Thickness: .006 Gal Capacity: 5 Case Pack: 250

Round Bottom Pail Bag (Flexible)
Size: 18 x 24
Mil Thickness: .006
Gal Capacity: 5
Case Pack: 250

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L18246
Product Name 18 x 24 Round Bottom Pail Bag (Flexible) 6.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details