LinersAndCovers.com 18 x 24 Round Bottom Pail Bag (Flexible) 4.0 Mil L18244

Description
Round Bottom Pail Bag (Flexible) Size: 18 x 24 Mil Thickness: .004 Gal Capacity: 5 Case Pack: 500
Description
Round Bottom Pail Bag (Flexible) Size: 18 x 24 Mil Thickness: .004 Gal Capacity: 5 Case Pack: 500

Suppliers

Company
Product
Description
Supplier Links
18 x 24 Round Bottom Pail Bag (Flexible) 4.0 Mil - L18244 - LinersAndCovers.com
Garden City, NY, USA
18 x 24 Round Bottom Pail Bag (Flexible) 4.0 Mil
L18244
18 x 24 Round Bottom Pail Bag (Flexible) 4.0 Mil L18244
Round Bottom Pail Bag (Flexible) Size: 18 x 24 Mil Thickness: .004 Gal Capacity: 5 Case Pack: 500

Round Bottom Pail Bag (Flexible)
Size: 18 x 24
Mil Thickness: .004
Gal Capacity: 5
Case Pack: 500

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L18244
Product Name 18 x 24 Round Bottom Pail Bag (Flexible) 4.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details