LinersAndCovers.com 18 x 15 Round Bottom Pail Bag (Flexible) 6.0 Mil L18156

Description
Round Bottom Pail Bag (Flexible) Size: 18 x 15 Mil Thickness: .006 Gal Capacity: 5 Case Pack: 250
Description
Round Bottom Pail Bag (Flexible) Size: 18 x 15 Mil Thickness: .006 Gal Capacity: 5 Case Pack: 250

Suppliers

Company
Product
Description
Supplier Links
18 x 15 Round Bottom Pail Bag (Flexible) 6.0 Mil - L18156 - LinersAndCovers.com
Garden City, NY, USA
18 x 15 Round Bottom Pail Bag (Flexible) 6.0 Mil
L18156
18 x 15 Round Bottom Pail Bag (Flexible) 6.0 Mil L18156
Round Bottom Pail Bag (Flexible) Size: 18 x 15 Mil Thickness: .006 Gal Capacity: 5 Case Pack: 250

Round Bottom Pail Bag (Flexible)
Size: 18 x 15
Mil Thickness: .006
Gal Capacity: 5
Case Pack: 250

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L18156
Product Name 18 x 15 Round Bottom Pail Bag (Flexible) 6.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details