LinersAndCovers.com 18 x 15 Round Bottom Pail Bag (Flexible) 4.0 Mil L18154

Description
Round Bottom Pail Bag (Flexible) Size: 18 x 15 Mil Thickness: .004 Gal Capacity: 5 Case Pack: 500
Description
Round Bottom Pail Bag (Flexible) Size: 18 x 15 Mil Thickness: .004 Gal Capacity: 5 Case Pack: 500

Suppliers

Company
Product
Description
Supplier Links
18 x 15 Round Bottom Pail Bag (Flexible) 4.0 Mil - L18154 - LinersAndCovers.com
Garden City, NY, USA
18 x 15 Round Bottom Pail Bag (Flexible) 4.0 Mil
L18154
18 x 15 Round Bottom Pail Bag (Flexible) 4.0 Mil L18154
Round Bottom Pail Bag (Flexible) Size: 18 x 15 Mil Thickness: .004 Gal Capacity: 5 Case Pack: 500

Round Bottom Pail Bag (Flexible)
Size: 18 x 15
Mil Thickness: .004
Gal Capacity: 5
Case Pack: 500

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L18154
Product Name 18 x 15 Round Bottom Pail Bag (Flexible) 4.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details