Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
LINEAR SYSTEMS
U421 TO-78 7L ROHS -- JFETS
Linear Systems
JFETs
U421 TO-78 7L ROHS
Description
JFET 2 N-Channel 40V 500mW Through Hole TO-78-7
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
JFET 2 N-Channel 40V 500mW Through Hole TO-78-7
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
JFETs
4004-U421TO-787LROHS-ND
JFETs
4004-U421TO-787LROHS-ND
JFET 2 N-Channel 40V 500mW Through Hole TO-78-7
JFET 2 N-Channel 40V 500mW Through Hole TO-78-7
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Transistors
Product Number
4004-U421TO-787LROHS-ND
Product Name
JFETs
Polarity
N-Channel
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A
CSD18503Q5A
Specs
Transistor Type
Power-MOSFET
Polarity
N-Channel
Package Type
SON5x6
View Details
8
suppliers
Advanced Linear Devices, Inc.
2-Channel SAB PCB with one mounted ALD910020SALI
SABMB220
View Details
Qorvo
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
UJ4C075044K3S
Specs
Polarity
N-Channel
Package Type
TO-247; SOT3
View Details
2
suppliers
JiuJiang Ingiant Technology Co., Ltd.
Current Collector high-performance aviation current collector DHK160-3-90A for an aerospace
View Details