The U401 is a monolithic dual N-channel JFET amplifier in a TO-71 package with six leads, designed for low-noise, low-drift applications. It features a maximum gate-to-source voltage of 50V, a typical transconductance of 1000 µS at 200µA drain current, and a pinchoff voltage of -2.5V maximum. The device exhibits a temperature drift of ±10 µV/°C and a voltage offset of ±5 mV, with input noise of 6 nV/√Hz at 10 Hz. Power dissipation is rated at 300 mW per side at 25°C. It meets RoHS standards and operates with a junction temperature range of -55°C to +150°C.
JFET 2 N-Channel 50V 300mW Through Hole TO-71
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-U401TO-716LROHS-ND |
| Product Name | JFETs |
| Polarity | N-Channel |