Linear Systems JFETs U309 TO-18 3L

Description
JFET N-Channel 25V 500mW Through Hole TO-18-3
Request a Quote
Description
JFET N-Channel 25V 500mW Through Hole TO-18-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The U309 is a single N-channel JFET amplifier designed for high-frequency applications, available in a TO-18 package. It has a maximum gate-to-source voltage of -25V, a continuous power dissipation of 500mW, and operates within a junction temperature range of -55°C to 150°C. The device exhibits a noise figure of 2.7dB at 450MHz and a power gain of 11.5dB at the same frequency. Its gate-to-source cutoff voltage ranges from -1V to -4V, with a drain-source saturation current of 12mA to 30mA at VDS=10V and VGS=0V. Input capacitance is 5pF at VDS=10V and VGS=-10V, and forward transconductance is 8mS at ID=10mA.

Datasheet Summary
Powered by GS/AI

The U309 is a single N-channel JFET amplifier designed for high-frequency applications, available in a TO-18 package. It has a maximum gate-to-source voltage of -25V, a continuous power dissipation of 500mW, and operates within a junction temperature range of -55°C to 150°C. The device exhibits a noise figure of 2.7dB at 450MHz and a power gain of 11.5dB at the same frequency. Its gate-to-source cutoff voltage ranges from -1V to -4V, with a drain-source saturation current of 12mA to 30mA at VDS=10V and VGS=0V. Input capacitance is 5pF at VDS=10V and VGS=-10V, and forward transconductance is 8mS at ID=10mA.

Suppliers

Company
Product
Description
Supplier Links
JFETs - 4004-U309TO-183L-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 500mW Through Hole TO-18-3

JFET N-Channel 25V 500mW Through Hole TO-18-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4004-U309TO-183L-ND
Product Name JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type V-dfn3333
View Details
500A Igbt Mod Left-Side & Right-Side - SK-H1-QOUT-D500 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD17312Q5 30V N-Channel NexFET? Power MOSFET - CSD17312Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers