Linear Systems FET, MOSFET Arrays SD5000I S/B DIP 16L ROHS

Description
JFET 4 N-Channel 20V 50mA 500mW Through Hole 16-DIP
Request a Quote
Description
JFET 4 N-Channel 20V 50mA 500mW Through Hole 16-DIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD5000I is a quad N-channel lateral DMOS switch with Zener input protection, housed in a side-braze dual in-line package (S/B DIP) with 16 leads. It supports analog signal swings up to ±10 V and features an on-resistance of 70 Ω at 5 V gate drive, a turn-on time of 1 ns, and reverse transfer capacitance as low as 0.2 pF. The device operates with a single supply and meets RoHS standards. It is rated for a maximum junction temperature of 150°C and a power dissipation of 500 mW, derating at 5 mW/°C above 25°C.

Datasheet Summary
Powered by GS/AI

The SD5000I is a quad N-channel lateral DMOS switch with Zener input protection, housed in a side-braze dual in-line package (S/B DIP) with 16 leads. It supports analog signal swings up to ±10 V and features an on-resistance of 70 Ω at 5 V gate drive, a turn-on time of 1 ns, and reverse transfer capacitance as low as 0.2 pF. The device operates with a single supply and meets RoHS standards. It is rated for a maximum junction temperature of 150°C and a power dissipation of 500 mW, derating at 5 mW/°C above 25°C.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 4004-SD5000IS/BDIP16LROHS-ND - DigiKey
Thief River Falls, MN, United States
JFET 4 N-Channel 20V 50mA 500mW Through Hole 16-DIP

JFET 4 N-Channel 20V 50mA 500mW Through Hole 16-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4004-SD5000IS/BDIP16LROHS-ND
Product Name FET, MOSFET Arrays
Package Type "16-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 348926 - RS Components, Ltd.
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-TO263-7
View Details
2 suppliers
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details