The SD215DE is an N-channel lateral DMOS switch with a 20V drain-source breakdown voltage, designed for high-speed analog switching applications. It features an integrated Zener diode for ESD protection and a poly-silicon gate for manufacturing reliability. The device has a maximum on-resistance of 50 Ω at VGS=10V, reverse transfer capacitance of 0.5 pF, and turn-on time of 2 ns. It is packaged in a TO-72-4 (TO-206AF) through-hole case. Operation is limited to 50 mA drain current and 300 mW power dissipation, with a junction temperature range of -55°C to 125°C.
N-Channel 20V 50mA (Ta) 300mW (Ta) Through Hole TO-72-4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-SD215DETO-724L-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |