The SD210DE is an N-channel enhancement-mode MOSFET designed for high-speed, low-glitch analog switching in audio, video, and high-frequency applications. It features a 30V drain-source breakdown voltage, a maximum on-resistance of 45Ω at VGS=10V, and a reverse transfer capacitance of 0.5pF. The device operates with a turn-on time of 1ns and uses a lateral DMOS structure for low capacitance and fast switching. It is packaged in a TO-72-4 case and rated for operation from -55°C to 125°C junction temperature with a power dissipation of 300mW. The part lacks a gate protection Zener diode, enabling ±40V gate-source voltage capability and low gate leakage.
N-Channel 30V 50mA (Ta) 300mW (Ta) Through Hole TO-72-4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-SD210DETO-724LROHS-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |