Linear Systems PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3467AIS6 LT3467AIS6

Description
Manufacturer: Linear Integrated Systems Win Source Part Number: 1206685-LT3467AIS6 Manufacturer Homepage: www.linearsystems.co m Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Linear Integrated Systems Win Source Part Number: 1206685-LT3467AIS6 Manufacturer Homepage: www.linearsystems.co m Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3467AIS6 - 1206685-LT3467AIS6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3467AIS6
1206685-LT3467AIS6
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3467AIS6 1206685-LT3467AIS6
Manufacturer: Linear Integrated Systems Win Source Part Number: 1206685-LT3467AIS6 Manufacturer Homepage: www.linearsystems.co m Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Integrated Systems
Win Source Part Number: 1206685-LT3467AIS6
Manufacturer Homepage: www.linearsystems.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now
1.1A Boost DC-DC Converter IC - 739-LT3467AIS6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1A Boost DC-DC Converter IC
739-LT3467AIS6
1.1A Boost DC-DC Converter IC 739-LT3467AIS6
1.1A Step-Up DC/DC Converter with Product overview: LT3467AIS6 from Linear Integrated Systems, Inc. is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 1.1A, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3467AIS6 can be used for catalog matching and distributor lookup.

1.1A Step-Up DC/DC Converter with Product overview: LT3467AIS6 from Linear Integrated Systems, Inc. is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 1.1A, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3467AIS6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1206685-LT3467AIS6 739-LT3467AIS6
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3467AIS6 1.1A Boost DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details