Linear Systems JFETs (Junction Field Effect) - LSK389B SOIC 8L LSK389B SOIC 8L

Description
Manufacturer: Linear Integrated Systems Win Source Part Number: 923998-LSK389B SOIC 8L Series: LSK389 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: JFET 2 N-Channel (Dual) 40 V 400 mW Surface Mount 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0080
Request a Quote Datasheet
Description
Manufacturer: Linear Integrated Systems Win Source Part Number: 923998-LSK389B SOIC 8L Series: LSK389 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: JFET 2 N-Channel (Dual) 40 V 400 mW Surface Mount 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - LSK389B SOIC 8L - 923998-LSK389B SOIC 8L - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - LSK389B SOIC 8L
923998-LSK389B SOIC 8L
JFETs (Junction Field Effect) - LSK389B SOIC 8L 923998-LSK389B SOIC 8L
Manufacturer: Linear Integrated Systems Win Source Part Number: 923998-LSK389B SOIC 8L Series: LSK389 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: JFET 2 N-Channel (Dual) 40 V 400 mW Surface Mount 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0080

Manufacturer: Linear Integrated Systems
Win Source Part Number: 923998-LSK389B SOIC 8L
Series: LSK389
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: JFET 2 N-Channel (Dual) 40 V 400 mW Surface Mount 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 923998-LSK389B SOIC 8L
Product Name JFETs (Junction Field Effect) - LSK389B SOIC 8L
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100AMX/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type SOIC8
View Details
Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
4 suppliers
MOSFETs - 1826899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT223; Sot-223
View Details