The LSK389A is an ultra-low noise monolithic dual N-channel JFET designed for high-performance audio and instrumentation applications. It is available in a through-hole TO-71 6L package with a maximum power dissipation of 400 mW at 25°C and a gate-to-source breakdown voltage of 40 V. The device exhibits a typical transconductance of 20 mS, a voltage noise of 1.6 nV/√Hz at 1 kHz, and an IDSS range of 2.6 to 6.5 mA at VDS = 10 V and VGS = 0 V. The gate-to-source threshold voltage difference between the two JFETs is maximally 15 mV. The part complies with RoHS standards.
JFET 2 N-Channel (Dual) 40V 400mW Through Hole TO-71
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-LSK389ATO-716LROHS-ND |
| Product Name | JFETs |
| Polarity | N-Channel |