Linear Systems JFETs LSJ74C TO-92 3L ROHS

Description
JFET P-Channel 25V 400mW Through Hole TO-92
Request a Quote
Description
JFET P-Channel 25V 400mW Through Hole TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LSJ74 series is a family of ultra-low-noise single P-channel JFETs designed for high-impedance, low-noise amplification applications. It is packaged in TO-92 and SOT-89 formats, with the TO-92 variant being a three-lead through-hole device. The part has a maximum drain-to-source voltage of 25 V, a continuous power dissipation of 400 mW, and a junction operating temperature range of -55 °C to +135 °C. The LSJ74C variant has a drain-to-source saturation current (IDSS) range of -10 mA to -20 mA at VDG = -10 V and VGS = 0 V. It exhibits a typi- cal transconductance of 22 mS at 1 kHz and an equivalent input noise voltage of 0.9 nV/√Hz at 1 kHz. The gate-to-source leakage current is 1 nA maximum at 25 V, and the reverse transfer capacitance is 32 pF. The device complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The LSJ74 series is a family of ultra-low-noise single P-channel JFETs designed for high-impedance, low-noise amplification applications. It is packaged in TO-92 and SOT-89 formats, with the TO-92 variant being a three-lead through-hole device. The part has a maximum drain-to-source voltage of 25 V, a continuous power dissipation of 400 mW, and a junction operating temperature range of -55 °C to +135 °C. The LSJ74C variant has a drain-to-source saturation current (IDSS) range of -10 mA to -20 mA at VDG = -10 V and VGS = 0 V. It exhibits a typi- cal transconductance of 22 mS at 1 kHz and an equivalent input noise voltage of 0.9 nV/√Hz at 1 kHz. The gate-to-source leakage current is 1 nA maximum at 25 V, and the reverse transfer capacitance is 32 pF. The device complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
JFETs - 4004-LSJ74CTO-923LROHS-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 25V 400mW Through Hole TO-92

JFET P-Channel 25V 400mW Through Hole TO-92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4004-LSJ74CTO-923LROHS-ND
Product Name JFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
3 suppliers
FET, MOSFET Arrays - 1014-1050-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers