The LSJ74A is a P-channel JFET designed for ultra-low noise applications, available in a TO-92 package. It features a gate-to-drain breakdown voltage of 25V, a continuous power dissipation of 400mW, and a gate-to-source pinch-off voltage ranging from -2.6V to -6.5V. The device exhibits a typical transconductance of 22mS and an equivalent input noise voltage of 0.9nV/√Hz at 1kHz. Input capacitance is 105pF and reverse transfer capacitance is 32pF, both measured at 1MHz. The operating junction temperature ranges from -55°C to +135°C, with a storage temperature range of -55°C to +150°C.
JFET P-Channel 25V 400mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-LSJ74ATO-923LROHS-ND |
| Product Name | JFETs |
| Polarity | P-Channel |