The LS840 is a monolithic dual N-channel JFET amplifier designed for low noise and low drift applications. It is packaged in a TO-71 case and has a maximum power dissipation of 400 mW at 25°C. The device features a typical gate-source offset voltage of 2 mV, a typical gate current of 10 pA, and a typical voltage noise density of 8 nV/√Hz at 1 kHz. It has a gate-to-drain breakdown voltage of -60 V and a typical transconductance of 500 µS at 200 µA drain current. The operating junction temperature ranges from -55°C to +150°C. The part meets RoHS standards.
JFET 2 N-Channel 60V 400mW Through Hole TO-71
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-LS840TO-716LROHS-ND |
| Product Name | JFETs |
| Polarity | N-Channel |