The LS3954 is a monolithic dual N-channel JFET amplifier designed for low noise and low drift applications. It is housed in a TO-71 package and supports a maximum junction temperature of +150°C. Each transistor has a gate-to-drain or source voltage rating of 60V, with a maximum total power dissipation of 400mW at 25°C. Key electrical characteristics include a typical gate leakage current of 20pA, a transconductance of 700µS at ID=200µA, and an input voltage noise of 10nV/√Hz typical at 10Hz. The device exhibits a maximum temperature drift of 10µV/°C for the VGS1-2 offset and a common mode rejection ratio of 100dB over a 10-20V drain-source voltage range.
JFET 2 N-Channel 60V 400mW Through Hole TO-71
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-LS3954TO-716L-ND |
| Product Name | JFETs |
| Polarity | N-Channel |