The J210 is an N-channel JFET designed for general-purpose amplifier applications, housed in a TO-92 package. It features a maximum gate-drain or gate-source voltage of -25V, a total device dissipation of 360mW at 25°C ambient (derating at 3.27 mW/°C), and an operating temperature range of -55°C to +150°C. The device has a typical input capacitance of 5pF, a maximum gate reverse current of 100pA at VGS = -15V, and a gate-source cutoff voltage ranging from -1V to -3V. It meets RoHS compliance.
JFET N-Channel 25V 360mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-J210TO-923LROHS-ND |
| Product Name | JFETs |
| Polarity | N-Channel |