Linear Systems JFETs 4393DFN 8L

Description
JFET N-Channel 40V 300mW Surface Mount 8-DFN (2x2)
Request a Quote
Description
JFET N-Channel 40V 300mW Surface Mount 8-DFN (2x2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4393DFN is an 8-pin DFN surface-mount N-channel JFET switch designed for low on-resistance and fast switching applications. It features a 2.0mm × 2.0mm package with an exposed pad, rated for a maximum junction temperature of 150°C and continuous power dissipation of 300mW. The device has a gate-to-source breakdown voltage of -40V, a drain-to-source on-resistance of up to 100Ω at VGS = 0V and ID = 1mA, and a typical turn-on time of 6ns and turn-off time of 13ns under standard switching conditions. It operates with a gate-to-source cutoff voltage range of -0.5V to -3V and a saturation current of 5mA at VDS = 20V and VGS = 0V.

Datasheet Summary
Powered by GS/AI

The 4393DFN is an 8-pin DFN surface-mount N-channel JFET switch designed for low on-resistance and fast switching applications. It features a 2.0mm × 2.0mm package with an exposed pad, rated for a maximum junction temperature of 150°C and continuous power dissipation of 300mW. The device has a gate-to-source breakdown voltage of -40V, a drain-to-source on-resistance of up to 100Ω at VGS = 0V and ID = 1mA, and a typical turn-on time of 6ns and turn-off time of 13ns under standard switching conditions. It operates with a gate-to-source cutoff voltage range of -0.5V to -3V and a saturation current of 5mA at VDS = 20V and VGS = 0V.

Suppliers

Company
Product
Description
Supplier Links
JFETs - 4004-4393DFN8LTR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 300mW Surface Mount 8-DFN (2x2)

JFET N-Channel 40V 300mW Surface Mount 8-DFN (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4004-4393DFN8LTR-ND
Product Name JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMDQ75R020M1HXUMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210802SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
4 suppliers