The 2N5114 is a single P-channel JFET switch designed for low on resistance and low capacitance applications. It is packaged in a TO-18-3 case and has a maximum power dissipation of 500mW at 25°C. The device features a gate-to-source breakdown voltage of 30V, a drain-to-source on resistance of 75Ω at VGS = 0V and ID = -1mA, and an input capacitance of 20pF at VDS = -5V and VGS = 0V. The junction operating temperature range is -55°C to 150°C, and the storage temperature ranges from -65°C to 150°C. The gate-to-source cutoff voltage ranges from 1V to 10V depending on the variant. Switching times are specified with a turn-on time of 6ns and turn-off time of 6ns under test conditions of VDD = -10V, VGG = 20V, and RL = 430Ω.
JFET P-Channel 30V 500mW Through Hole TO-18-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-2N5114TO-183LROHS-ND |
| Product Name | JFETs |
| Polarity | P-Channel |