Portable, Construction Wire Feeder. The LN-25 semiautomatic wire feeder is ideal for field or construction use. Since it is powered across the arc, no control cables are needed! Simply connect the weld cable, attach the arc sensing clip, and you’re ready to go. This portable MIG and flux-cored wire feeder comes in a fully enclosed case to protect against damage on the job site. The LN-25 features a tool-less quick release mechanism for easy wire changing, and it accepts 10-44 lbs. (4.5-19.9 kg) wire packages for plenty of welding versatility.
Features
Selectable dial for setting low range
For use with Magnum® flux-cored and MIG guns.
Automatic overvoltage and motor overload shutdown protection.
Double-latched case features an insulated gun holder and easy access to wire.
Entire unit is compact and portable and will pass through a 16" (400mm) diameter manway.
Portable, Construction Wire Feeder. The LN-25 semiautomatic wire feeder is ideal for field or construction use. Since it is powered across the arc, no control cables are needed! Simply connect the weld cable, attach the arc sensing clip, and you’re ready to go. This portable MIG and flux-cored wire feeder comes in a fully enclosed case to protect against damage on the job site. The LN-25 features a tool-less quick release mechanism for easy wire changing, and it accepts 10-44 lbs. (4.5-19.9 kg) wire packages for plenty of welding versatility.
Features
- Selectable dial for setting low range
- For use with Magnum® flux-cored and MIG guns.
- Automatic overvoltage and motor overload shutdown protection.
- Double-latched case features an insulated gun holder and easy access to wire.
- Entire unit is compact and portable and will pass through a 16" (400mm) diameter manway.