Lin Engineering, Inc. Torque Stepper Motor, 0.24N-M, 1.1A; Stepper Motor Type Lin Engineering ZH417-17-03-RO

Description
TORQUE STEPPER MOTOR, 0.24N-M, 1.1A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.24N-m; Current Rating:1.1A; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Diameter:12.6mm
Datasheet
Description
TORQUE STEPPER MOTOR, 0.24N-M, 1.1A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.24N-m; Current Rating:1.1A; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Diameter:12.6mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Stepper Motor, 0.24N-M, 1.1A; Stepper Motor Type Lin Engineering - 79AC5295 - Newark, An Avnet Company
Chicago, IL, United States
Torque Stepper Motor, 0.24N-M, 1.1A; Stepper Motor Type Lin Engineering
79AC5295
Torque Stepper Motor, 0.24N-M, 1.1A; Stepper Motor Type Lin Engineering 79AC5295
TORQUE STEPPER MOTOR, 0.24N-M, 1.1A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.24N-m; Current Rating:1.1A; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Diameter:12.6mm

TORQUE STEPPER MOTOR, 0.24N-M, 1.1A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.24N-m; Current Rating:1.1A; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Diameter:12.6mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 79AC5295
Product Name Torque Stepper Motor, 0.24N-M, 1.1A; Stepper Motor Type Lin Engineering
Step Angle 0.90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - Model DSM86118H-18300 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 1204 In-oz (850 N-cm)
Step Angle 1.80 degrees
View Details
1591 oz-in Min.Holding torque, NEMA size 42 Frame Hybrid Stepper Motor - S9142M-S51A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 6.7 amps
Step Angle 1.80 degrees
Shaft Size 0.625 inch (15.9 mm)
View Details
Servo motor - EMMS-AS-100-L-HV-RRB - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 1274 In-oz (900 N-cm)
Continuous Current 3.79 amps
View Details
Stepper Motor - 35HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 12.8 VDC
Number of Leads 4 to 8 #
View Details