Lin Engineering, Inc. Torque Stepper Motor, 0.24N-M, 1.4A; Stepper Motor Type Lin Engineering ZH417-17-02-RO

Description
TORQUE STEPPER MOTOR, 0.24N-M, 1.4A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.24N-m; Current Rating:1.4A; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Diameter:12.6mm
Datasheet
Description
TORQUE STEPPER MOTOR, 0.24N-M, 1.4A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.24N-m; Current Rating:1.4A; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Diameter:12.6mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Stepper Motor, 0.24N-M, 1.4A; Stepper Motor Type Lin Engineering - 79AC5294 - Newark, An Avnet Company
Chicago, IL, United States
Torque Stepper Motor, 0.24N-M, 1.4A; Stepper Motor Type Lin Engineering
79AC5294
Torque Stepper Motor, 0.24N-M, 1.4A; Stepper Motor Type Lin Engineering 79AC5294
TORQUE STEPPER MOTOR, 0.24N-M, 1.4A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.24N-m; Current Rating:1.4A; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Diameter:12.6mm

TORQUE STEPPER MOTOR, 0.24N-M, 1.4A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.24N-m; Current Rating:1.4A; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Diameter:12.6mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 79AC5294
Product Name Torque Stepper Motor, 0.24N-M, 1.4A; Stepper Motor Type Lin Engineering
Step Angle 0.90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motor - 39HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 20.0 VDC
Number of Leads 4 to 6 #
View Details
 - PST.60HB6520-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0140 oz-in-sec² (0.0990 kg-cm²)
View Details