Lin Engineering, Inc. Torque Stepper Motor, 0.12N-M, 0.6A; Stepper Motor Type Lin Engineering ZH417-11-18-RO

Description
TORQUE STEPPER MOTOR, 0.12N-M, 0.6A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.12N-m; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Length:18.5mm
Datasheet
Description
TORQUE STEPPER MOTOR, 0.12N-M, 0.6A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.12N-m; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Length:18.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Stepper Motor, 0.12N-M, 0.6A; Stepper Motor Type Lin Engineering - 79AC5292 - Newark, An Avnet Company
Chicago, IL, United States
Torque Stepper Motor, 0.12N-M, 0.6A; Stepper Motor Type Lin Engineering
79AC5292
Torque Stepper Motor, 0.12N-M, 0.6A; Stepper Motor Type Lin Engineering 79AC5292
TORQUE STEPPER MOTOR, 0.12N-M, 0.6A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.12N-m; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Length:18.5mm

TORQUE STEPPER MOTOR, 0.12N-M, 0.6A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.12N-m; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Length:18.5mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 79AC5292
Product Name Torque Stepper Motor, 0.12N-M, 0.6A; Stepper Motor Type Lin Engineering
Step Angle 0.90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 86HYD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 5.4 VDC
Number of Leads 4 to 8 #
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Specs
Holding Torque 241 In-oz (170 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0057 oz-in-sec² (0.0400 kg-cm²)
View Details
DC-Micromotors Series 1219 ... G Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.9912 in-oz/amp (7 mN-m/amp)
Rotor Inertia 1.84E-6 oz-in-sec² (1.30E-5 kg-cm²)
View Details