Lin Engineering, Inc. Torque Stepper Motor, 0.12N-M, 1.2A; Stepper Motor Type Lin Engineering ZH417-11-03-RO

Description
TORQUE STEPPER MOTOR, 0.12N-M, 1.2A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.12N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Diameter:12.6mm
Datasheet
Description
TORQUE STEPPER MOTOR, 0.12N-M, 1.2A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.12N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Diameter:12.6mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Stepper Motor, 0.12N-M, 1.2A; Stepper Motor Type Lin Engineering - 79AC5289 - Newark, An Avnet Company
Chicago, IL, United States
Torque Stepper Motor, 0.12N-M, 1.2A; Stepper Motor Type Lin Engineering
79AC5289
Torque Stepper Motor, 0.12N-M, 1.2A; Stepper Motor Type Lin Engineering 79AC5289
TORQUE STEPPER MOTOR, 0.12N-M, 1.2A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.12N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Diameter:12.6mm

TORQUE STEPPER MOTOR, 0.12N-M, 1.2A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.12N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Diameter:12.6mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 79AC5289
Product Name Torque Stepper Motor, 0.12N-M, 1.2A; Stepper Motor Type Lin Engineering
Step Angle 0.90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
Rotor Inertia 2.12E-6 oz-in-sec² (1.50E-5 kg-cm²)
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motors - 5350502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 178 In-oz (126 N-cm)
Step Angle 0.90 degrees
Units Metric
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2845H-16065 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 13 In-oz (9 N-cm)
Step Angle 1.80 degrees
View Details