Lin Engineering, Inc.
Stepper Motors
X8718-097-50-RO
Description
STEPPER MOTOR - NEMA 34
Request a Quote
Email Supplier
Datasheet
Description
STEPPER MOTOR - NEMA 34
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
2090-X8718-097-50-RO-ND |
|
Product Name
|
Stepper Motors |
|
Standard DC Voltage
|
48V
|
|
DC Voltage Range
|
48.0 VDC
|
|
Holding Torque
|
1275 In-oz (900 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Voltage Range
48.0 VDC
Torque Constant
10.7 in-oz/amp (75.6 mN-m/amp)
Rotor Inertia
0.0018 oz-in-sec² (0.0130 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Continuous Current
0.4900 amps
Continuous Torque
2.7 In-lbs (3.16 kg-cm)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
5.0 VDC
Step Angle
18.00 degrees
View Details