Lin Engineering, Inc. Stepper Motors WO-4209S-01S

Description
Bipolar Stepper Motor Frame Size 17 400 Step 670mA 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 17 400 Step 670mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-4209S-01S-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2090-WO-4209S-01S-ND
Stepper Motors 2090-WO-4209S-01S-ND
Bipolar Stepper Motor Frame Size 17 400 Step 670mA 24VDC

Bipolar Stepper Motor Frame Size 17 400 Step 670mA 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-4209S-01S-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 31 In-oz (22 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

35L048D Can Stack Stepper Mini Motor - 35L048D1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.4500 amps
Holding Torque 8 In-oz (5 N-cm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM3526H-16040 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 7 In-oz (5 N-cm)
Step Angle 1.80 degrees
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details