Lin Engineering, Inc. Stepper Motors WO-416-06-05

Description
Bipolar Stepper Motor Frame Size 17 400 Step 600mA 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 17 400 Step 600mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-416-06-05-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2090-WO-416-06-05-ND
Stepper Motors 2090-WO-416-06-05-ND
Bipolar Stepper Motor Frame Size 17 400 Step 600mA 24VDC

Bipolar Stepper Motor Frame Size 17 400 Step 600mA 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-416-06-05-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 7 In-oz (5 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Motor - PG22L-020-01 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 to 45.00 degrees
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Rotor Inertia 1.12E-4 oz-in-sec² (7.90E-4 kg-cm²)
View Details
Stepper Motor - TorquePower™ Plus TPP17 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 33.9 VDC
Current per Phase 2 amps
View Details