Bipolar Stepper Motor Frame Size 17 400 Step 800mA 24VDC
| DigiKey | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 2090-WO-4109R-05-ND |
| Product Name | Stepper Motors |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Holding Torque | 22 In-oz (16 N-cm) |